TELESCOPING SLIDE, 17IN, STEEL; Length:16"; Extended Length:17"; Bearing Style:Ball; Carrying Capacity:160lb; Product Range:LBS Series Ball Bearing Slide; Enclosure Material:Steel; External Depth:0.76" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 51F4089 |
| Product Name | Telescoping Slide, 17In, Steel; Length General Devices |