TELESCOPING SLIDE, 13.5IN, STEEL; Length:18"; Extended Length:13.5"; Bearing Style:Ball; Carrying Capacity:110lb; Product Range:LBS Series Ball Bearing Slide; Enclosure Material:Steel; External Depth:0.38" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 51F4086 |
| Product Name | Telescoping Slide, 13.5In, Steel; Length General Devices |