General Devices Inc. Front Panel, Cabinet, 6.97Inx19In, Aluminum; Panel Type General Devices FPA-7

Description
FRONT PANEL, CABINET, 6.97INX19IN, ALUMINUM; Panel Type:Front Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:177mm; External Width - Metric:483mmRoHS Compliant: Yes
Datasheet
Description
FRONT PANEL, CABINET, 6.97INX19IN, ALUMINUM; Panel Type:Front Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:177mm; External Width - Metric:483mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Front Panel, Cabinet, 6.97Inx19In, Aluminum; Panel Type General Devices - 97F3116 - Newark, An Avnet Company
Chicago, IL, United States
Front Panel, Cabinet, 6.97Inx19In, Aluminum; Panel Type General Devices
97F3116
Front Panel, Cabinet, 6.97Inx19In, Aluminum; Panel Type General Devices 97F3116
FRONT PANEL, CABINET, 6.97INX19IN, ALUMINUM; Panel Type:Front Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:177mm; External Width - Metric:483mmRoHS Compliant: Yes

FRONT PANEL, CABINET, 6.97INX19IN, ALUMINUM; Panel Type:Front Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:177mm; External Width - Metric:483mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 97F3116
Product Name Front Panel, Cabinet, 6.97Inx19In, Aluminum; Panel Type General Devices
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2472667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 1.06 inch (27 mm)
Width 2.36 inch (60 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mini-Racking - SRE5157S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
OPEN SHELVING - HA5710-24 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Category Commercial
Type Shelving
Depth 24 inch (610 mm)
View Details