General Devices Inc. Front Panel, Cabinet, 3.47Inx19In, Aluminum; Panel Type General Devices FPA-3

Description
FRONT PANEL, CABINET, 3.47INX19IN, ALUMINUM; Panel Type:Front Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:88.1mm; External Height:3.47" RoHS Compliant: Yes
Datasheet
Description
FRONT PANEL, CABINET, 3.47INX19IN, ALUMINUM; Panel Type:Front Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:88.1mm; External Height:3.47" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Front Panel, Cabinet, 3.47Inx19In, Aluminum; Panel Type General Devices - 91B7541 - Newark, An Avnet Company
Chicago, IL, United States
Front Panel, Cabinet, 3.47Inx19In, Aluminum; Panel Type General Devices
91B7541
Front Panel, Cabinet, 3.47Inx19In, Aluminum; Panel Type General Devices 91B7541
FRONT PANEL, CABINET, 3.47INX19IN, ALUMINUM; Panel Type:Front Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:88.1mm; External Height:3.47" RoHS Compliant: Yes

FRONT PANEL, CABINET, 3.47INX19IN, ALUMINUM; Panel Type:Front Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:88.1mm; External Height:3.47" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 91B7541
Product Name Front Panel, Cabinet, 3.47Inx19In, Aluminum; Panel Type General Devices
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mobile shelving & Mini-Racking - SRE4011M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Server Rack Shelves - 2387216 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 18.9 inch (480 mm)
View Details
Pick Module Racking Systems -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details