General Devices Inc. Storage; Panel Type General Devices FPA-10

Description
STORAGE; Panel Type:Front Panel; Rack U Height:-; Panel Material:-; Body Color:-; For Use With:-; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:-; External Width - Imperial:- RoHS Compliant: Yes
Datasheet
Description
STORAGE; Panel Type:Front Panel; Rack U Height:-; Panel Material:-; Body Color:-; For Use With:-; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:-; External Width - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage; Panel Type General Devices - 97F3113 - Newark, An Avnet Company
Chicago, IL, United States
Storage; Panel Type General Devices
97F3113
Storage; Panel Type General Devices 97F3113
STORAGE; Panel Type:Front Panel; Rack U Height:-; Panel Material:-; Body Color:-; For Use With:-; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:-; External Width - Imperial:- RoHS Compliant: Yes

STORAGE; Panel Type:Front Panel; Rack U Height:-; Panel Material:-; Body Color:-; For Use With:-; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:-; External Width - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 97F3113
Product Name Storage; Panel Type General Devices
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 7794074 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 28.39 inch (721 mm)
Width 17.52 inch (445 mm)
View Details
Shelving with sliding panels - SRE2C-HE870105 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details