General Devices Inc. Adjustable Fixed Shelf, 1.54In, Steel; Rack U Height General Devices D-6064-19X24

Description
ADJUSTABLE FIXED SHELF, 1.54IN, STEEL; Rack U Height:-; External Width - Metric:483mm; External Depth - Metric:608mm; For Use With:Vent Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:23.94" RoHS Compliant: Yes
Datasheet
Description
ADJUSTABLE FIXED SHELF, 1.54IN, STEEL; Rack U Height:-; External Width - Metric:483mm; External Depth - Metric:608mm; For Use With:Vent Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:23.94" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Fixed Shelf, 1.54In, Steel; Rack U Height General Devices - 16F1891 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Fixed Shelf, 1.54In, Steel; Rack U Height General Devices
16F1891
Adjustable Fixed Shelf, 1.54In, Steel; Rack U Height General Devices 16F1891
ADJUSTABLE FIXED SHELF, 1.54IN, STEEL; Rack U Height:-; External Width - Metric:483mm; External Depth - Metric:608mm; For Use With:Vent Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:23.94" RoHS Compliant: Yes

ADJUSTABLE FIXED SHELF, 1.54IN, STEEL; Rack U Height:-; External Width - Metric:483mm; External Depth - Metric:608mm; For Use With:Vent Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:23.94" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 16F1891
Product Name Adjustable Fixed Shelf, 1.54In, Steel; Rack U Height General Devices
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Racking - SRE5156S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 7794074 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 28.39 inch (721 mm)
Width 17.52 inch (445 mm)
View Details
Staging Rack -  - Kundel Industries, Inc.
Kundel Industries, Inc.
Specs
Category Industrial
Type Racking; Bar Rack; Gravity Flow
Shelving/Racking Options Single Sided; Double Sided (optional feature)
View Details