General Devices Inc. Adjustable Fixed Shelf, 1.54In, Steel; Rack U Height General Devices D-6064-19X22

Description
ADJUSTABLE FIXED SHELF, 1.54IN, STEEL; Rack U Height:-; External Width - Metric:483mm; External Depth - Metric:557mm; For Use With:Vent Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:21.94" RoHS Compliant: Yes
Datasheet
Description
ADJUSTABLE FIXED SHELF, 1.54IN, STEEL; Rack U Height:-; External Width - Metric:483mm; External Depth - Metric:557mm; For Use With:Vent Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:21.94" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Fixed Shelf, 1.54In, Steel; Rack U Height General Devices - 93B2667 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Fixed Shelf, 1.54In, Steel; Rack U Height General Devices
93B2667
Adjustable Fixed Shelf, 1.54In, Steel; Rack U Height General Devices 93B2667
ADJUSTABLE FIXED SHELF, 1.54IN, STEEL; Rack U Height:-; External Width - Metric:483mm; External Depth - Metric:557mm; For Use With:Vent Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:21.94" RoHS Compliant: Yes

ADJUSTABLE FIXED SHELF, 1.54IN, STEEL; Rack U Height:-; External Width - Metric:483mm; External Depth - Metric:557mm; For Use With:Vent Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:21.94" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 93B2667
Product Name Adjustable Fixed Shelf, 1.54In, Steel; Rack U Height General Devices
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 230201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Length 39.37 inch (1000 mm)
Material Steel
View Details
Freestanding stations - EMA1332 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details