General Devices Inc. Fixed Relay Rack Shelf, Steel; Rack U Height General Devices D-4458-24

Description
FIXED RELAY RACK SHELF, STEEL; Rack U Height:-; External Width - Metric:445mm; External Depth - Metric:610mm; For Use With:D-4458 Fixed Relay Racks; External Width - Imperial:17.5"; External Depth - Imperial:24"; Body Material:Steel RoHS Compliant: Yes
Datasheet
Description
FIXED RELAY RACK SHELF, STEEL; Rack U Height:-; External Width - Metric:445mm; External Depth - Metric:610mm; For Use With:D-4458 Fixed Relay Racks; External Width - Imperial:17.5"; External Depth - Imperial:24"; Body Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Relay Rack Shelf, Steel; Rack U Height General Devices - 01F694 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Relay Rack Shelf, Steel; Rack U Height General Devices
01F694
Fixed Relay Rack Shelf, Steel; Rack U Height General Devices 01F694
FIXED RELAY RACK SHELF, STEEL; Rack U Height:-; External Width - Metric:445mm; External Depth - Metric:610mm; For Use With:D-4458 Fixed Relay Racks; External Width - Imperial:17.5"; External Depth - Imperial:24"; Body Material:Steel RoHS Compliant: Yes

FIXED RELAY RACK SHELF, STEEL; Rack U Height:-; External Width - Metric:445mm; External Depth - Metric:610mm; For Use With:D-4458 Fixed Relay Racks; External Width - Imperial:17.5"; External Depth - Imperial:24"; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 01F694
Product Name Fixed Relay Rack Shelf, Steel; Rack U Height General Devices
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 230239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 88.2 lbs (40 kg)
Depth 10.63 inch (270 mm)
View Details
Shelving with drawers - R5SEC-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details