General Devices Inc. Fixed Relay Rack Shelf, Steel; Rack U Height General Devices D-4458-20

Description
FIXED RELAY RACK SHELF, STEEL; Rack U Height:-; External Width - Metric:445mm; External Depth - Metric:508mm; For Use With:D-4458 Fixed Relay Racks; External Width - Imperial:17.5"; External Depth - Imperial:20"; Body Material:Steel RoHS Compliant: Yes
Datasheet
Description
FIXED RELAY RACK SHELF, STEEL; Rack U Height:-; External Width - Metric:445mm; External Depth - Metric:508mm; For Use With:D-4458 Fixed Relay Racks; External Width - Imperial:17.5"; External Depth - Imperial:20"; Body Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Relay Rack Shelf, Steel; Rack U Height General Devices - 01F693 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Relay Rack Shelf, Steel; Rack U Height General Devices
01F693
Fixed Relay Rack Shelf, Steel; Rack U Height General Devices 01F693
FIXED RELAY RACK SHELF, STEEL; Rack U Height:-; External Width - Metric:445mm; External Depth - Metric:508mm; For Use With:D-4458 Fixed Relay Racks; External Width - Imperial:17.5"; External Depth - Imperial:20"; Body Material:Steel RoHS Compliant: Yes

FIXED RELAY RACK SHELF, STEEL; Rack U Height:-; External Width - Metric:445mm; External Depth - Metric:508mm; For Use With:D-4458 Fixed Relay Racks; External Width - Imperial:17.5"; External Depth - Imperial:20"; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 01F693
Product Name Fixed Relay Rack Shelf, Steel; Rack U Height General Devices
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863302 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.05 lbs (22.7 kg)
Depth 24.02 inch (610 mm)
View Details
Record storage - SRD8007S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 16 inch (406 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details