General Devices Inc. All In-One Shelf, 2U, Steel; Rack U Height General Devices D-4456

Description
ALL IN-ONE SHELF, 2U, STEEL; Rack U Height:2U; External Width - Metric:465mm; External Depth - Metric:305mm; For Use With:19" Enclosures / Racks; External Width - Imperial:18.3"; External Depth - Imperial:12"; Body Material:Steel RoHS Compliant: Yes
Datasheet
Description
ALL IN-ONE SHELF, 2U, STEEL; Rack U Height:2U; External Width - Metric:465mm; External Depth - Metric:305mm; For Use With:19" Enclosures / Racks; External Width - Imperial:18.3"; External Depth - Imperial:12"; Body Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
All In-One Shelf, 2U, Steel; Rack U Height General Devices - 01F692 - Newark, An Avnet Company
Chicago, IL, United States
All In-One Shelf, 2U, Steel; Rack U Height General Devices
01F692
All In-One Shelf, 2U, Steel; Rack U Height General Devices 01F692
ALL IN-ONE SHELF, 2U, STEEL; Rack U Height:2U; External Width - Metric:465mm; External Depth - Metric:305mm; For Use With:19" Enclosures / Racks; External Width - Imperial:18.3"; External Depth - Imperial:12"; Body Material:Steel RoHS Compliant: Yes

ALL IN-ONE SHELF, 2U, STEEL; Rack U Height:2U; External Width - Metric:465mm; External Depth - Metric:305mm; For Use With:19" Enclosures / Racks; External Width - Imperial:18.3"; External Depth - Imperial:12"; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 01F692
Product Name All In-One Shelf, 2U, Steel; Rack U Height General Devices
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 230239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 88.2 lbs (40 kg)
Depth 10.63 inch (270 mm)
View Details
Mobile shelving & Mini-Racking - SRE4012M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details