General Devices Inc. All In-One Shelf, 1U, Steel; Rack U Height General Devices D-4455

Description
ALL IN-ONE SHELF, 1U, STEEL; Rack U Height:1U; External Width - Metric:465mm; External Depth - Metric:279mm; For Use With:19" Enclosures / Racks; External Width - Imperial:18.3"; External Depth - Imperial:11"; Body Material:Steel RoHS Compliant: Yes
Datasheet
Description
ALL IN-ONE SHELF, 1U, STEEL; Rack U Height:1U; External Width - Metric:465mm; External Depth - Metric:279mm; For Use With:19" Enclosures / Racks; External Width - Imperial:18.3"; External Depth - Imperial:11"; Body Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
All In-One Shelf, 1U, Steel; Rack U Height General Devices - 01F691 - Newark, An Avnet Company
Chicago, IL, United States
All In-One Shelf, 1U, Steel; Rack U Height General Devices
01F691
All In-One Shelf, 1U, Steel; Rack U Height General Devices 01F691
ALL IN-ONE SHELF, 1U, STEEL; Rack U Height:1U; External Width - Metric:465mm; External Depth - Metric:279mm; For Use With:19" Enclosures / Racks; External Width - Imperial:18.3"; External Depth - Imperial:11"; Body Material:Steel RoHS Compliant: Yes

ALL IN-ONE SHELF, 1U, STEEL; Rack U Height:1U; External Width - Metric:465mm; External Depth - Metric:279mm; For Use With:19" Enclosures / Racks; External Width - Imperial:18.3"; External Depth - Imperial:11"; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 01F691
Product Name All In-One Shelf, 1U, Steel; Rack U Height General Devices
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2189193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 19.69 inch (500 mm)
Width 23.62 inch (600 mm)
View Details
Closed shelving - SRE2451B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details