General Devices Inc. Adjustable Fixed Shelf, Steel; Rack U Height General Devices D-4451

Description
ADJUSTABLE FIXED SHELF, STEEL; Rack U Height:-; External Width - Metric:483mm; External Depth - Metric:483mm; For Use With:Vent Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:19"; Body Material:Steel RoHS Compliant: Yes
Datasheet
Description
ADJUSTABLE FIXED SHELF, STEEL; Rack U Height:-; External Width - Metric:483mm; External Depth - Metric:483mm; For Use With:Vent Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:19"; Body Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Fixed Shelf, Steel; Rack U Height General Devices - 01F690 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Fixed Shelf, Steel; Rack U Height General Devices
01F690
Adjustable Fixed Shelf, Steel; Rack U Height General Devices 01F690
ADJUSTABLE FIXED SHELF, STEEL; Rack U Height:-; External Width - Metric:483mm; External Depth - Metric:483mm; For Use With:Vent Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:19"; Body Material:Steel RoHS Compliant: Yes

ADJUSTABLE FIXED SHELF, STEEL; Rack U Height:-; External Width - Metric:483mm; External Depth - Metric:483mm; For Use With:Vent Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:19"; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 01F690
Product Name Adjustable Fixed Shelf, Steel; Rack U Height General Devices
Category Industrial
Type Shelving; Racking
Depth 19.02 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Record storage - SRD8007S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 16 inch (406 mm)
Length 75 inch (1905 mm)
View Details
Storage Racking - 2559140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 287 lbs (130 kg)
Depth 13.39 inch (340 mm)
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details