General Devices Inc. Retractable Writing Shelf, 1.72In, Steel; Rack U Height General Devices D-4080-1

Description
RETRACTABLE WRITING SHELF, 1.72IN, STEEL; Rack U Height:-; External Width - Metric:432mm; External Depth - Metric:483mm; For Use With:Vent-Rak Cabinet; External Width - Imperial:17"; External Depth - Imperial:19"; External Depth:19" RoHS Compliant: Yes
Datasheet
Description
RETRACTABLE WRITING SHELF, 1.72IN, STEEL; Rack U Height:-; External Width - Metric:432mm; External Depth - Metric:483mm; For Use With:Vent-Rak Cabinet; External Width - Imperial:17"; External Depth - Imperial:19"; External Depth:19" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retractable Writing Shelf, 1.72In, Steel; Rack U Height General Devices - 85K9403 - Newark, An Avnet Company
Chicago, IL, United States
Retractable Writing Shelf, 1.72In, Steel; Rack U Height General Devices
85K9403
Retractable Writing Shelf, 1.72In, Steel; Rack U Height General Devices 85K9403
RETRACTABLE WRITING SHELF, 1.72IN, STEEL; Rack U Height:-; External Width - Metric:432mm; External Depth - Metric:483mm; For Use With:Vent-Rak Cabinet; External Width - Imperial:17"; External Depth - Imperial:19"; External Depth:19" RoHS Compliant: Yes

RETRACTABLE WRITING SHELF, 1.72IN, STEEL; Rack U Height:-; External Width - Metric:432mm; External Depth - Metric:483mm; For Use With:Vent-Rak Cabinet; External Width - Imperial:17"; External Depth - Imperial:19"; External Depth:19" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 85K9403
Product Name Retractable Writing Shelf, 1.72In, Steel; Rack U Height General Devices
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Subracks - 4445520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 11.99 inch (305 mm)
Material Steel
View Details
Specialized storage - SRP0430 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 36 inch (914 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details