General Devices Inc. Panel, Cabinet, 6.97Inx19In, Aluminium; Panel Type General Devices D-4021-7

Description
PANEL, CABINET, 6.97INX19IN, ALUMINIUM; Panel Type:Blank Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:177mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET, 6.97INX19IN, ALUMINIUM; Panel Type:Blank Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:177mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet, 6.97Inx19In, Aluminium; Panel Type General Devices - 97F3104 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet, 6.97Inx19In, Aluminium; Panel Type General Devices
97F3104
Panel, Cabinet, 6.97Inx19In, Aluminium; Panel Type General Devices 97F3104
PANEL, CABINET, 6.97INX19IN, ALUMINIUM; Panel Type:Blank Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:177mm; External Width - Metric:483mm RoHS Compliant: Yes

PANEL, CABINET, 6.97INX19IN, ALUMINIUM; Panel Type:Blank Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:177mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 97F3104
Product Name Panel, Cabinet, 6.97Inx19In, Aluminium; Panel Type General Devices
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Record storage - SRD8051 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 75 inch (1905 mm)
View Details
Storage Racking - 3268726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details