General Devices Inc. Panel, Cabinet, 13.97Inx19In, Aluminium; Panel Type General Devices D-4021-14

Description
PANEL, CABINET, 13.97INX19IN, ALUMINIUM; Panel Type:Blank Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:354.8mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET, 13.97INX19IN, ALUMINIUM; Panel Type:Blank Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:354.8mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet, 13.97Inx19In, Aluminium; Panel Type General Devices - 48F1714 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet, 13.97Inx19In, Aluminium; Panel Type General Devices
48F1714
Panel, Cabinet, 13.97Inx19In, Aluminium; Panel Type General Devices 48F1714
PANEL, CABINET, 13.97INX19IN, ALUMINIUM; Panel Type:Blank Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:354.8mm; External Width - Metric:483mm RoHS Compliant: Yes

PANEL, CABINET, 13.97INX19IN, ALUMINIUM; Panel Type:Blank Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:354.8mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 48F1714
Product Name Panel, Cabinet, 13.97Inx19In, Aluminium; Panel Type General Devices
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with drawers - R5SHC-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
PCB Holders - 7870326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 13.78 inch (350 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details