General Devices Inc. Panel, Cabinet, 12.22Inx19In, Aluminium; Panel Material General Devices D-4021-12

Description
PANEL, CABINET, 12.22INX19IN, ALUMINIUM; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:310.4mm; External Width - Metric:483mm; External Height - Imperial:12.2" RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET, 12.22INX19IN, ALUMINIUM; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:310.4mm; External Width - Metric:483mm; External Height - Imperial:12.2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet, 12.22Inx19In, Aluminium; Panel Material General Devices - 48F1713 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet, 12.22Inx19In, Aluminium; Panel Material General Devices
48F1713
Panel, Cabinet, 12.22Inx19In, Aluminium; Panel Material General Devices 48F1713
PANEL, CABINET, 12.22INX19IN, ALUMINIUM; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:310.4mm; External Width - Metric:483mm; External Height - Imperial:12.2" RoHS Compliant: Yes

PANEL, CABINET, 12.22INX19IN, ALUMINIUM; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:310.4mm; External Width - Metric:483mm; External Height - Imperial:12.2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 48F1713
Product Name Panel, Cabinet, 12.22Inx19In, Aluminium; Panel Material General Devices
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Open shelving - SRE1032 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Server Rack Shelves - 529003 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details