General Devices Inc. Panel, Cabinet, 10.47Inx19In, Aluminium; Panel Type General Devices D-4021-10

Description
PANEL, CABINET, 10.47INX19IN, ALUMINIUM; Panel Type:Blank Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:265.9mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET, 10.47INX19IN, ALUMINIUM; Panel Type:Blank Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:265.9mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet, 10.47Inx19In, Aluminium; Panel Type General Devices - 48F1712 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet, 10.47Inx19In, Aluminium; Panel Type General Devices
48F1712
Panel, Cabinet, 10.47Inx19In, Aluminium; Panel Type General Devices 48F1712
PANEL, CABINET, 10.47INX19IN, ALUMINIUM; Panel Type:Blank Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:265.9mm; External Width - Metric:483mm RoHS Compliant: Yes

PANEL, CABINET, 10.47INX19IN, ALUMINIUM; Panel Type:Blank Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:265.9mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 48F1712
Product Name Panel, Cabinet, 10.47Inx19In, Aluminium; Panel Type General Devices
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 230239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 88.2 lbs (40 kg)
Depth 10.63 inch (270 mm)
View Details
Shelving with Sloped Shelves - SRE1T-HH991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details