BOTTOM MOUNT SLIDE, TELESCOPING, 52", STEEL; Length:52"; Extended Length:26"; Bearing Style:-; Carrying Capacity:875lb; Product Range:D-1050 Series; External Depth:2.87" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 19C9398 |
| Product Name | Bottom Mount Slide, Telescoping, 52, Steel; Length General Devices |