TELESCOPING SLIDE, 23.63IN, STEEL; Length:18"; Extended Length:23.63"; Bearing Style:Solid; Carrying Capacity:175lb; Product Range:CTS Series Solid Bearing Slide; Enclosure Material:Steel; External Depth:0.46" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 51F4078 |
| Product Name | Telescoping Slide, 23.63In, Steel; Length General Devices |