General Devices Inc. Side Panel, Cabinet, 7Inx21In, Aluminium; Panel Type General Devices CSA-7X21

Description
SIDE PANEL, CABINET, 7INX21IN, ALUMINIUM; Panel Type:Side Panel; Rack U Height:7U; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:177.8mm; External Width - Metric:533mm RoHS Compliant: Yes
Datasheet
Description
SIDE PANEL, CABINET, 7INX21IN, ALUMINIUM; Panel Type:Side Panel; Rack U Height:7U; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:177.8mm; External Width - Metric:533mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Panel, Cabinet, 7Inx21In, Aluminium; Panel Type General Devices - 11J6573 - Newark, An Avnet Company
Chicago, IL, United States
Side Panel, Cabinet, 7Inx21In, Aluminium; Panel Type General Devices
11J6573
Side Panel, Cabinet, 7Inx21In, Aluminium; Panel Type General Devices 11J6573
SIDE PANEL, CABINET, 7INX21IN, ALUMINIUM; Panel Type:Side Panel; Rack U Height:7U; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:177.8mm; External Width - Metric:533mm RoHS Compliant: Yes

SIDE PANEL, CABINET, 7INX21IN, ALUMINIUM; Panel Type:Side Panel; Rack U Height:7U; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:177.8mm; External Width - Metric:533mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 11J6573
Product Name Side Panel, Cabinet, 7Inx21In, Aluminium; Panel Type General Devices
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with drawers - R5SEC-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
PCB Holders - 2472659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.4724 inch (12 mm)
Width 0.4724 inch (12 mm)
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details