General Devices Inc. Side Panel, Cabinet, 5Inx17In, Aluminium; Panel Type General Devices CSA-5X17

Description
SIDE PANEL, CABINET, 5INX17IN, ALUMINIUM; Panel Type:Side Panel; Rack U Height:5U; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:127mm; External Width - Metric:432mm RoHS Compliant: Yes
Datasheet
Description
SIDE PANEL, CABINET, 5INX17IN, ALUMINIUM; Panel Type:Side Panel; Rack U Height:5U; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:127mm; External Width - Metric:432mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Panel, Cabinet, 5Inx17In, Aluminium; Panel Type General Devices - 90B6158 - Newark, An Avnet Company
Chicago, IL, United States
Side Panel, Cabinet, 5Inx17In, Aluminium; Panel Type General Devices
90B6158
Side Panel, Cabinet, 5Inx17In, Aluminium; Panel Type General Devices 90B6158
SIDE PANEL, CABINET, 5INX17IN, ALUMINIUM; Panel Type:Side Panel; Rack U Height:5U; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:127mm; External Width - Metric:432mm RoHS Compliant: Yes

SIDE PANEL, CABINET, 5INX17IN, ALUMINIUM; Panel Type:Side Panel; Rack U Height:5U; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:127mm; External Width - Metric:432mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 90B6158
Product Name Side Panel, Cabinet, 5Inx17In, Aluminium; Panel Type General Devices
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2228278 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.72 lbs (23 kg)
Depth 21.97 inch (558 mm)
View Details
Closed shelving - SRE2032 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details