General Devices Inc. Side Panel,3Inx21In,; Panel Type General Devices CSA-3X21

Description
SIDE PANEL,3INX21IN,; Panel Type:Side Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:76.2mm; External Width - Metric:539.8mm RoHS Compliant: Yes
Datasheet
Description
SIDE PANEL,3INX21IN,; Panel Type:Side Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:76.2mm; External Width - Metric:539.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Panel,3Inx21In,; Panel Type General Devices - 65J4282 - Newark, An Avnet Company
Chicago, IL, United States
Side Panel,3Inx21In,; Panel Type General Devices
65J4282
Side Panel,3Inx21In,; Panel Type General Devices 65J4282
SIDE PANEL,3INX21IN,; Panel Type:Side Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:76.2mm; External Width - Metric:539.8mm RoHS Compliant: Yes

SIDE PANEL,3INX21IN,; Panel Type:Side Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:76.2mm; External Width - Metric:539.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 65J4282
Product Name Side Panel,3Inx21In,; Panel Type General Devices
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with drawers - R5SHE-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 1863003 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details