TELESCOPING SLIDE, 25IN, STEEL; Length:24"; Extended Length:25"; Bearing Style:Ball; Carrying Capacity:115lb; Product Range:CLB-315 Series Ball Bearing Slide; Enclosure Material:Steel; External Depth:0.5" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 16F1903 |
| Product Name | Telescoping Slide, 25In, Steel; Length General Devices |