The Telescoping Slide, part number CLB-307, is a full extension ball bearing slide designed for various applications requiring smooth and reliable operation. It features a front disconnect mechanism and locks at full extension, ensuring stability during use. The slide is constructed from 14 gauge cold rolled steel with a clear zinc commercial plating finish, providing durability and corrosion resistance. This slide has a load capacity of 130 lbs at full extension, making it suitable for medium-duty applications. It is designed for ambient temperatures not exceeding 150¬?F due to the use of plastic guide and support balls. The product comes with special mounting screws and self-locking nuts to prevent internal damage during installation. Additionally, odd lengths and non-standard options are available upon request, allowing for customization based on specific project needs.
TELESCOPING SLIDE, 23IN, STEEL; Length:22"; Extended Length:23"; Bearing Style:Ball; Carrying Capacity:130lb; Product Range:CLB-307 Series Ball Bearing Slide; Enclosure Material:Steel; External Depth:0.76" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 16F1898 |
| Product Name | Telescoping Slide, 23In, Steel; Length General Devices |