TELESCOPING SLIDE, 23IN, STEEL; Length:22"; Extended Length:23"; Bearing Style:Ball; Carrying Capacity:100lb; Product Range:CLB-305 Series Ball Bearing Slide; Enclosure Material:Steel; External Depth:0.76" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 52F7363 |
| Product Name | Telescoping Slide, 23In, Steel; Length General Devices |