General Devices Inc. Chassis, Utility, 6.5In, Aluminium; Rack U Height General Devices CHA-7X21

Description
CHASSIS, UTILITY, 6.5IN, ALUMINIUM; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:177mm; External Width - Metric:483mm; External Depth - Metric:545mm; External Height - Imperial:7" RoHS Compliant: Yes
Datasheet
Description
CHASSIS, UTILITY, 6.5IN, ALUMINIUM; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:177mm; External Width - Metric:483mm; External Depth - Metric:545mm; External Height - Imperial:7" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis, Utility, 6.5In, Aluminium; Rack U Height General Devices - 90B0980 - Newark, An Avnet Company
Chicago, IL, United States
Chassis, Utility, 6.5In, Aluminium; Rack U Height General Devices
90B0980
Chassis, Utility, 6.5In, Aluminium; Rack U Height General Devices 90B0980
CHASSIS, UTILITY, 6.5IN, ALUMINIUM; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:177mm; External Width - Metric:483mm; External Depth - Metric:545mm; External Height - Imperial:7" RoHS Compliant: Yes

CHASSIS, UTILITY, 6.5IN, ALUMINIUM; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:177mm; External Width - Metric:483mm; External Depth - Metric:545mm; External Height - Imperial:7" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 90B0980
Product Name Chassis, Utility, 6.5In, Aluminium; Rack U Height General Devices
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Features Portable
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details