General Devices Inc. Chassis, Utility, 3In, Aluminium; Enclosure Material General Devices CHA-3X12

Description
CHASSIS, UTILITY, 3IN, ALUMINIUM; Enclosure Material:Aluminium; Rack U Height:1; External Height - Imperial:3.47"; External Width - Imperial:19"; External Depth - Imperial:12.75"; External Depth:12.75"; External Height:3.47" RoHS Compliant: Yes
Description
CHASSIS, UTILITY, 3IN, ALUMINIUM; Enclosure Material:Aluminium; Rack U Height:1; External Height - Imperial:3.47"; External Width - Imperial:19"; External Depth - Imperial:12.75"; External Depth:12.75"; External Height:3.47" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Chassis, Utility, 3In, Aluminium; Enclosure Material General Devices - 97F3035 - Newark, An Avnet Company
Chicago, IL, United States
Chassis, Utility, 3In, Aluminium; Enclosure Material General Devices
97F3035
Chassis, Utility, 3In, Aluminium; Enclosure Material General Devices 97F3035
CHASSIS, UTILITY, 3IN, ALUMINIUM; Enclosure Material:Aluminium; Rack U Height:1; External Height - Imperial:3.47"; External Width - Imperial:19"; External Depth - Imperial:12.75"; External Depth:12.75"; External Height:3.47" RoHS Compliant: Yes

CHASSIS, UTILITY, 3IN, ALUMINIUM; Enclosure Material:Aluminium; Rack U Height:1; External Height - Imperial:3.47"; External Width - Imperial:19"; External Depth - Imperial:12.75"; External Depth:12.75"; External Height:3.47" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 97F3035
Product Name Chassis, Utility, 3In, Aluminium; Enclosure Material General Devices
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
R2V vertical drawer cabinets - RL-5HEG34006N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD60A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details