General Devices Inc. Utility Chassis, Un-Assembled, Aluminium; Rack U Height General Devices CHA-10X17

Description
UTILITY CHASSIS, UN-ASSEMBLED, ALUMINIUM; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:265.9mm; External Width - Metric:-; External Depth - Metric:437.4mm; Body Color:Transparent RoHS Compliant: Yes
Datasheet
Description
UTILITY CHASSIS, UN-ASSEMBLED, ALUMINIUM; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:265.9mm; External Width - Metric:-; External Depth - Metric:437.4mm; Body Color:Transparent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utility Chassis, Un-Assembled, Aluminium; Rack U Height General Devices - 11C1497 - Newark, An Avnet Company
Chicago, IL, United States
Utility Chassis, Un-Assembled, Aluminium; Rack U Height General Devices
11C1497
Utility Chassis, Un-Assembled, Aluminium; Rack U Height General Devices 11C1497
UTILITY CHASSIS, UN-ASSEMBLED, ALUMINIUM; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:265.9mm; External Width - Metric:-; External Depth - Metric:437.4mm; Body Color:Transparent RoHS Compliant: Yes

UTILITY CHASSIS, UN-ASSEMBLED, ALUMINIUM; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:265.9mm; External Width - Metric:-; External Depth - Metric:437.4mm; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 11C1497
Product Name Utility Chassis, Un-Assembled, Aluminium; Rack U Height General Devices
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Punching tool storage - N5PAEG-5803L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details