TELESCOPING SLIDE, 34.06IN, STEEL; Length:34"; Extended Length:68.06m; Bearing Style:Roller; Carrying Capacity:125lb; Product Range:C-938 Series; Enclosure Material:Steel; External Depth:2"; Features:Lock-In / Lock-Out, Bottom Mount RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 01C7937 |
| Product Name | Telescoping Slide, 34.06In, Steel; Length General Devices |