TELESCOPING SLIDE, 30.06IN, STEEL; Length:30"; Extended Length:30.06"; Bearing Style:Roller; Carrying Capacity:140lb; Product Range:C-938 Series; Enclosure Material:Steel; External Depth:2" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 95F1042 |
| Product Name | Telescoping Slide, 30.06In, Steel; Length General Devices |