TELESCOPING SLIDE TWO SECTION 16.5IN STEEL; Length:22"; Extended Length:16.5"; Bearing Style:Solid; Carrying Capacity:85lb; Product Range:C-857 Series Solid Bearing Slide; Body Material:Steel; Enclosure Material:Steel RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 86H2629 |
| Product Name | Telescoping Slide Two Section 16.5In Steel; Length General Devices |