General Devices Inc. Handle; Fixing Centers General Devices C-8505-5

Description
HANDLE; Fixing Centers:4.41"; Handle Material:Aluminium; Thread Size - Metric:-; Thread Size - Imperial:-; Product Range:C-8505 Series Handle RoHS Compliant: Yes
Datasheet
Description
HANDLE; Fixing Centers:4.41"; Handle Material:Aluminium; Thread Size - Metric:-; Thread Size - Imperial:-; Product Range:C-8505 Series Handle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handle; Fixing Centers General Devices - 96B8641 - Newark, An Avnet Company
Chicago, IL, United States
Handle; Fixing Centers General Devices
96B8641
Handle; Fixing Centers General Devices 96B8641
HANDLE; Fixing Centers:4.41"; Handle Material:Aluminium; Thread Size - Metric:-; Thread Size - Imperial:-; Product Range:C-8505 Series Handle RoHS Compliant: Yes

HANDLE; Fixing Centers:4.41"; Handle Material:Aluminium; Thread Size - Metric:-; Thread Size - Imperial:-; Product Range:C-8505 Series Handle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Handles and Pulls (industrial)
Product Number 96B8641
Product Name Handle; Fixing Centers General Devices
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Handles & Cabinet Handles - 2558126 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Colors / Finishes Available Black
Material Description Steel
Height 2.17 inches (55 mm)
View Details
2 suppliers
Locking Handles - 1927133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Handle Type T-handle
Colors / Finishes Available Black
Features Key Lock
View Details
4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details