General Devices Inc. Sliding Shelf, Steel; Rack U Height General Devices C-71307-26-CM5

Description
SLIDING SHELF, STEEL; Rack U Height:-; External Width - Metric:448mm; External Depth - Metric:660mm; For Use With:Vent Rak Cabinets; External Width - Imperial:17.6"; External Depth - Imperial:26"; External Depth:26"; Panel Height:26"RoHS Compliant: Yes
Datasheet
Description
SLIDING SHELF, STEEL; Rack U Height:-; External Width - Metric:448mm; External Depth - Metric:660mm; For Use With:Vent Rak Cabinets; External Width - Imperial:17.6"; External Depth - Imperial:26"; External Depth:26"; Panel Height:26"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sliding Shelf, Steel; Rack U Height General Devices - 52F5543 - Newark, An Avnet Company
Chicago, IL, United States
Sliding Shelf, Steel; Rack U Height General Devices
52F5543
Sliding Shelf, Steel; Rack U Height General Devices 52F5543
SLIDING SHELF, STEEL; Rack U Height:-; External Width - Metric:448mm; External Depth - Metric:660mm; For Use With:Vent Rak Cabinets; External Width - Imperial:17.6"; External Depth - Imperial:26"; External Depth:26"; Panel Height:26"RoHS Compliant: Yes

SLIDING SHELF, STEEL; Rack U Height:-; External Width - Metric:448mm; External Depth - Metric:660mm; For Use With:Vent Rak Cabinets; External Width - Imperial:17.6"; External Depth - Imperial:26"; External Depth:26"; Panel Height:26"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 52F5543
Product Name Sliding Shelf, Steel; Rack U Height General Devices
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1959126 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 22.05 lbs (10 kg)
Depth 11.02 inch (280 mm)
View Details
Freestanding stations - EMA3021 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details