General Devices Inc. Sliding Shelf, Steel; Rack U Height General Devices C-71307-24-CM5

Description
SLIDING SHELF, STEEL; Rack U Height:-; External Width - Metric:448mm; External Depth - Metric:610mm; For Use With:Vent Rak Cabinets; External Width - Imperial:17.6"; External Depth - Imperial:24"; External Depth:24"; Panel Height:24"RoHS Compliant: Yes
Datasheet
Description
SLIDING SHELF, STEEL; Rack U Height:-; External Width - Metric:448mm; External Depth - Metric:610mm; For Use With:Vent Rak Cabinets; External Width - Imperial:17.6"; External Depth - Imperial:24"; External Depth:24"; Panel Height:24"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sliding Shelf, Steel; Rack U Height General Devices - 52F5542 - Newark, An Avnet Company
Chicago, IL, United States
Sliding Shelf, Steel; Rack U Height General Devices
52F5542
Sliding Shelf, Steel; Rack U Height General Devices 52F5542
SLIDING SHELF, STEEL; Rack U Height:-; External Width - Metric:448mm; External Depth - Metric:610mm; For Use With:Vent Rak Cabinets; External Width - Imperial:17.6"; External Depth - Imperial:24"; External Depth:24"; Panel Height:24"RoHS Compliant: Yes

SLIDING SHELF, STEEL; Rack U Height:-; External Width - Metric:448mm; External Depth - Metric:610mm; For Use With:Vent Rak Cabinets; External Width - Imperial:17.6"; External Depth - Imperial:24"; External Depth:24"; Panel Height:24"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 52F5542
Product Name Sliding Shelf, Steel; Rack U Height General Devices
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Open shelving - SRE3020 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Storage Racking - 230891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 1034 lbs (469 kg)
Depth 35.43 inch (900 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details