The Telescoping Slide, 45In, Steel; Length General Devices (part number 91B0641) is designed for applications requiring a robust sliding mechanism. It features a solid bearing style and is constructed from cold rolled steel, ensuring durability and strength. The slide has a carrying capacity of 85 lbs and an extended length of 45 inches, making it suitable for various mounting configurations. It includes a quick disconnect feature for ease of use and is coated with Poxylube,Ñ¢ dry film lubricant for smooth operation. The product is designed to lock out in the extended position, with an optional automatic release available. Standard hardware for mounting is included, facilitating straightforward installation. This product is RoHS compliant, aligning with environmental standards.
TELESCOPING SLIDE, 45IN, STEEL; Length:24"; Extended Length:45"; Bearing Style:Solid; Carrying Capacity:85lb; Product Range:C-300 Series Solid Bearing Slide; Enclosure Material:Steel; External Depth:0.49"; Features:Closed Slot RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 91B0641 |
| Product Name | Telescoping Slide, 45In, Steel; Length General Devices |