General Devices Inc. Telescoping Slide, 23In, Steel; Carrying Capacity General Devices C-300-S-222

Description
TELESCOPING SLIDE, 23IN, STEEL; Carrying Capacity:85lb; Bearing Style:Solid; Extended Length:23"; External Depth:0.49"; Enclosure Material:Steel RoHS Compliant: Yes
Description
TELESCOPING SLIDE, 23IN, STEEL; Carrying Capacity:85lb; Bearing Style:Solid; Extended Length:23"; External Depth:0.49"; Enclosure Material:Steel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Telescoping Slide, 23In, Steel; Carrying Capacity General Devices - 14C7949 - Newark, An Avnet Company
Chicago, IL, United States
Telescoping Slide, 23In, Steel; Carrying Capacity General Devices
14C7949
Telescoping Slide, 23In, Steel; Carrying Capacity General Devices 14C7949
TELESCOPING SLIDE, 23IN, STEEL; Carrying Capacity:85lb; Bearing Style:Solid; Extended Length:23"; External Depth:0.49"; Enclosure Material:Steel RoHS Compliant: Yes

TELESCOPING SLIDE, 23IN, STEEL; Carrying Capacity:85lb; Bearing Style:Solid; Extended Length:23"; External Depth:0.49"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 14C7949
Product Name Telescoping Slide, 23In, Steel; Carrying Capacity General Devices
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Bags - 217961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene, Polyethylene, Polyester
Height 11.81 inch (300 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details