TELESCOPING SLIDE, 29IN, STEEL; Length:28"; Extended Length:29"; Bearing Style:Solid; Carrying Capacity:80lb; Product Range:C-300 Series Solid Bearing Slide; Enclosure Material:Steel; External Depth:0.49"; Length of Slide:28" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 93B6962 |
| Product Name | Telescoping Slide, 29In, Steel; Length General Devices |