TELESCOPING SLIDE, 27IN, STEEL; Length:26"; Extended Length:27"; Bearing Style:Solid; Carrying Capacity:80lb; Product Range:C-300 Series Solid Bearing Slide; Body Material:Steel; Enclosure Material:Steel; External Depth:26" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 71C9710 |
| Product Name | Telescoping Slide, 27In, Steel; Length General Devices |