TELESCOPING SLIDE, 19IN, STEEL; Length:18"; Extended Length:19"; Bearing Style:Solid; Carrying Capacity:90lb; Product Range:C-230 Series Solid Bearing Slide; Body Material:Steel; Enclosure Material:Steel; External Depth:0.49" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 97F3077 |
| Product Name | Telescoping Slide, 19In, Steel; Length General Devices |