TELESCOPING SLIDE, 17IN, STEEL; Length:16"; Extended Length:17"; Bearing Style:Solid; Carrying Capacity:90lb; Product Range:C-300 Series Solid Bearing Slide; Enclosure Material:Steel; External Depth:0.49"; Length of Slide:16" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 93B6948 |
| Product Name | Telescoping Slide, 17In, Steel; Length General Devices |