TELESCOPING SLIDE, 22IN, STEEL; Length:18"; Extended Length:22"; Bearing Style:Solid; Carrying Capacity:135lb; Product Range:C-230 Series Solid Bearing Slide; Enclosure Material:Steel; External Depth:0.41" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 51F4050 |
| Product Name | Telescoping Slide, 22In, Steel; Length General Devices |