TELESCOPING SLIDE, PIVOT, 26IN, STEEL; Length:22"; Extended Length:45m; Bearing Style:Solid; Carrying Capacity:130lb; Product Range:C-230-D Pivot Slide Series; Enclosure Material:Steel; External Depth:0.41" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 51F4055 |
| Product Name | Telescoping Slide, Pivot, 26In, Steel; Length General Devices |