General Carbide Corporation 11.0 Micron Tungsten Carbide Grade with Cobalt Binder GC-915

Description
Cobalt. Nickel. Tantalum. We offer them all. In fact, we produce more than 50 carbide grades in a wide range of binder concentrations and particle sizes. We also lead the industry with the tightest overall material specifications. Our tungsten carbide grades use cobalt binders ranging in concentrations from 3% to 30% and offer nominal particle sizes from 0.55 microns to 10 microns. The superfine carbides are exceptional for applications requiring sharp edges. In addition, we offer a broad range of tungsten carbide with tantalum to reduce galling in your metal-forming operations. We are a major producer of nickel carbides for environmental conditions where corrosion, oxidation and wear push your tooling to the limit. We maintain the purity of these carbides through a dedicated nickel room and nickel production processes that eliminate the potential for contamination.
Datasheet
Description
Cobalt. Nickel. Tantalum. We offer them all. In fact, we produce more than 50 carbide grades in a wide range of binder concentrations and particle sizes. We also lead the industry with the tightest overall material specifications. Our tungsten carbide grades use cobalt binders ranging in concentrations from 3% to 30% and offer nominal particle sizes from 0.55 microns to 10 microns. The superfine carbides are exceptional for applications requiring sharp edges. In addition, we offer a broad range of tungsten carbide with tantalum to reduce galling in your metal-forming operations. We are a major producer of nickel carbides for environmental conditions where corrosion, oxidation and wear push your tooling to the limit. We maintain the purity of these carbides through a dedicated nickel room and nickel production processes that eliminate the potential for contamination.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Greensburg, PA, USA
11.0 Micron Tungsten Carbide Grade with Cobalt Binder
GC-915
11.0 Micron Tungsten Carbide Grade with Cobalt Binder GC-915
Cobalt. Nickel. Tantalum. We offer them all. In fact, we produce more than 50 carbide grades in a wide range of binder concentrations and particle sizes. We also lead the industry with the tightest overall material specifications. Our tungsten carbide grades use cobalt binders ranging in concentrations from 3% to 30% and offer nominal particle sizes from 0.55 microns to 10 microns. The superfine carbides are exceptional for applications requiring sharp edges. In addition, we offer a broad range of tungsten carbide with tantalum to reduce galling in your metal-forming operations. We are a major producer of nickel carbides for environmental conditions where corrosion, oxidation and wear push your tooling to the limit. We maintain the purity of these carbides through a dedicated nickel room and nickel production processes that eliminate the potential for contamination.

Cobalt. Nickel. Tantalum. We offer them all. In fact, we produce more than 50 carbide grades in a wide range of binder concentrations and particle sizes. We also lead the industry with the tightest overall material specifications.

Our tungsten carbide grades use cobalt binders ranging in concentrations from 3% to 30% and offer nominal particle sizes from 0.55 microns to 10 microns. The superfine carbides are exceptional for applications requiring sharp edges. In addition, we offer a broad range of tungsten carbide with tantalum to reduce galling in your metal-forming operations.

We are a major producer of nickel carbides for environmental conditions where corrosion, oxidation and wear push your tooling to the limit. We maintain the purity of these carbides through a dedicated nickel room and nickel production processes that eliminate the potential for contamination.

Supplier's Site Datasheet

Technical Specifications

  General Carbide Corporation
Product Category Ceramic Tube and Ceramic Rod Products
Product Number GC-915
Product Name 11.0 Micron Tungsten Carbide Grade with Cobalt Binder
Shape Rod (optional feature); Custom Shape (optional feature); Roller / Roll (optional feature); Tube (optional feature)
Material Type Carbide Material; Tungsten Carbide
Density 13.95 to 14.09 g/cc (116 to 118 lbs/gal)
Unlock Full Specs
to access all available technical data

Similar Products

Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type High-purity alumina ceramic (Al2O3 >= 99.5%); Alumina
Applications High-pressure pumps; high-pressure washers
View Details
Ceramic Protection Tube - Industrial -  - Pyromation
Specs
Shape Tube; Immersion Tube or Sheath
Material Type Mullite
Width / Diameter 0.3750 to 1.25 inch (9.52 to 31.75 mm)
View Details
Ceramic quadrupole for mass spectrometer -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Shape Tube
Applications Mass spectrometer
Features High thermal conductivity,Low dielectric loss,High dimensional stability
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Shape Hollow Stock (Tube, Pipe, Column); Tube
Material Type Piezoelectric; PZT
Width / Diameter 0.0787 to 3.15 inch (2 to 80 mm)
View Details