General Carbide Corporation WC/Co Grade with Tantalum Carbide GC-618CT

Description
Cobalt. Nickel. Tantalum. We offer them all. In fact, we produce more than 50 carbide grades in a wide range of binder concentrations and particle sizes. We also lead the industry with the tightest overall material specifications. Our tungsten carbide grades use cobalt binders ranging in concentrations from 3% to 30% and offer nominal particle sizes from 0.55 microns to 10 microns. The superfine carbides are exceptional for applications requiring sharp edges. In addition, we offer a broad range of tungsten carbide with tantalum to reduce galling in your metal-forming operations. We are a major producer of nickel carbides for environmental conditions where corrosion, oxidation and wear push your tooling to the limit. We maintain the purity of these carbides through a dedicated nickel room and nickel production processes that eliminate the potential for contamination.
Datasheet
Description
Cobalt. Nickel. Tantalum. We offer them all. In fact, we produce more than 50 carbide grades in a wide range of binder concentrations and particle sizes. We also lead the industry with the tightest overall material specifications. Our tungsten carbide grades use cobalt binders ranging in concentrations from 3% to 30% and offer nominal particle sizes from 0.55 microns to 10 microns. The superfine carbides are exceptional for applications requiring sharp edges. In addition, we offer a broad range of tungsten carbide with tantalum to reduce galling in your metal-forming operations. We are a major producer of nickel carbides for environmental conditions where corrosion, oxidation and wear push your tooling to the limit. We maintain the purity of these carbides through a dedicated nickel room and nickel production processes that eliminate the potential for contamination.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Greensburg, PA, USA
WC/Co Grade with Tantalum Carbide
GC-618CT
WC/Co Grade with Tantalum Carbide GC-618CT
Cobalt. Nickel. Tantalum. We offer them all. In fact, we produce more than 50 carbide grades in a wide range of binder concentrations and particle sizes. We also lead the industry with the tightest overall material specifications. Our tungsten carbide grades use cobalt binders ranging in concentrations from 3% to 30% and offer nominal particle sizes from 0.55 microns to 10 microns. The superfine carbides are exceptional for applications requiring sharp edges. In addition, we offer a broad range of tungsten carbide with tantalum to reduce galling in your metal-forming operations. We are a major producer of nickel carbides for environmental conditions where corrosion, oxidation and wear push your tooling to the limit. We maintain the purity of these carbides through a dedicated nickel room and nickel production processes that eliminate the potential for contamination.

Cobalt. Nickel. Tantalum. We offer them all. In fact, we produce more than 50 carbide grades in a wide range of binder concentrations and particle sizes. We also lead the industry with the tightest overall material specifications.

Our tungsten carbide grades use cobalt binders ranging in concentrations from 3% to 30% and offer nominal particle sizes from 0.55 microns to 10 microns. The superfine carbides are exceptional for applications requiring sharp edges. In addition, we offer a broad range of tungsten carbide with tantalum to reduce galling in your metal-forming operations.

We are a major producer of nickel carbides for environmental conditions where corrosion, oxidation and wear push your tooling to the limit. We maintain the purity of these carbides through a dedicated nickel room and nickel production processes that eliminate the potential for contamination.

Supplier's Site Datasheet

Technical Specifications

  General Carbide Corporation
Product Category Ceramic Tube and Ceramic Rod Products
Product Number GC-618CT
Product Name WC/Co Grade with Tantalum Carbide
Shape Rod (optional feature); Custom Shape (optional feature); Roller / Roll (optional feature); Tube (optional feature)
Material Type Carbide Material; Tungsten Carbide
Density 13.51 to 13.65 g/cc (113 to 114 lbs/gal)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Piston -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Specialty Material; Zirconia; Alumina-Zirconia
View Details
Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type High-purity alumina ceramic (Al2O3 >= 99.5%); Alumina
Applications High-pressure pumps; high-pressure washers
View Details
BSN Boron Nitride -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Shape Rod; Roller / Roll; Tube
Material Type Boron Nitride; Silicon Nitride; Specialty Material
Applications Jigs for molding glass Parts for semiconductor equipment Crucibles/Nozzles for molten meta
View Details
Ceramic Protection Tube - Industrial -  - Pyromation
Specs
Shape Tube; Immersion Tube or Sheath
Material Type Mullite
Width / Diameter 0.3750 to 1.25 inch (9.52 to 31.75 mm)
View Details