General Cable Fire Alarm Cable E3622S.25.02

Description
FPLP, MULTI CONDUCTOR TYPE 500 FT 500 LENGTH IN FT 0.21 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL PULL PACK PACKAGE TYPE SOLID STRANDING WHITE JACKET COLOR FLEXFOIL[R] ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE CAROL[R] BRAND USED ON FIRE/BURGLAR ALARM, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.012 INCH LENGTH IN FT - UOM FT
Datasheet
Description
FPLP, MULTI CONDUCTOR TYPE 500 FT 500 LENGTH IN FT 0.21 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL PULL PACK PACKAGE TYPE SOLID STRANDING WHITE JACKET COLOR FLEXFOIL[R] ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE CAROL[R] BRAND USED ON FIRE/BURGLAR ALARM, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.012 INCH LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - E3622S.25.02 - General Cable
Highland Heights, KY, USA
Fire Alarm Cable
E3622S.25.02
Fire Alarm Cable E3622S.25.02
FPLP, MULTI CONDUCTOR TYPE 500 FT 500 LENGTH IN FT 0.21 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL PULL PACK PACKAGE TYPE SOLID STRANDING WHITE JACKET COLOR FLEXFOIL[R] ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE CAROL[R] BRAND USED ON FIRE/BURGLAR ALARM, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.012 INCH LENGTH IN FT - UOM FT
  • FPLP, MULTI CONDUCTOR TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.21 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 300 V VOLTAGE RATING
  • 0 TO 75 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • PVC JACKET MATERIAL
  • PULL PACK PACKAGE TYPE
  • SOLID STRANDING
  • WHITE JACKET COLOR
  • FLEXFOIL[R] ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE
  • CAROL[R] BRAND
  • USED ON FIRE/BURGLAR ALARM, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT
  • INSULATION THICKNESS 0.012 INCH
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Control and Instrumentation Cables
Product Number E3622S.25.02
Product Name Fire Alarm Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Drain Wire; Foil
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details
Silicone Multiconductor Cable - AS155-22-5SJ - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Special and adapter cables - M12 - VFB-SK5P/8P-M12-S-G-0,5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Number of Conductors 5 #
Rated Voltage 0.0600 kilovolts
Rated Amperage 4 amps
View Details
Cable Assembly - 6036A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details