General Cable Fire Alarm Cable E3614S.18.03

Description
FPLP, MULTI CONDUCTOR TYPE 500 FT 500 LENGTH IN FT 0.21 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED, BROWN, BLUE COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR FLEXFOIL[R] ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE CAROL[R] BRAND USED ON FIRE/BURGLAR ALARM, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.01 INCH LENGTH IN FT - UOM FT
Datasheet
Description
FPLP, MULTI CONDUCTOR TYPE 500 FT 500 LENGTH IN FT 0.21 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED, BROWN, BLUE COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR FLEXFOIL[R] ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE CAROL[R] BRAND USED ON FIRE/BURGLAR ALARM, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.01 INCH LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - E3614S.18.03 - General Cable
Highland Heights, KY, USA
Fire Alarm Cable
E3614S.18.03
Fire Alarm Cable E3614S.18.03
FPLP, MULTI CONDUCTOR TYPE 500 FT 500 LENGTH IN FT 0.21 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED, BROWN, BLUE COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR FLEXFOIL[R] ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE CAROL[R] BRAND USED ON FIRE/BURGLAR ALARM, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.01 INCH LENGTH IN FT - UOM FT
  • FPLP, MULTI CONDUCTOR TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.21 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 300 V VOLTAGE RATING
  • 0 TO 75 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, RED, BROWN, BLUE COLOR CODE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • SOLID STRANDING
  • RED JACKET COLOR
  • FLEXFOIL[R] ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE
  • CAROL[R] BRAND
  • USED ON FIRE/BURGLAR ALARM, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT
  • INSULATION THICKNESS 0.01 INCH
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Control and Instrumentation Cables
Product Number E3614S.18.03
Product Name Fire Alarm Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Drain Wire; Foil
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-1.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-3033/402-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
2 suppliers
Cable Assembly - 6025A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details