General Cable Fire Alarm Cable E3612S.41.05

Description
FPLP, MULTI CONDUCTOR TYPE 1000 FT 0.18 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE FLEXGUARD PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PREMIUM GRADE FLEXGUARD PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING YELLOW JACKET COLOR ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE ROHS COMPLIANT APPLICATION FIRE/BURGLAR ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.01 INCH
Datasheet
Description
FPLP, MULTI CONDUCTOR TYPE 1000 FT 0.18 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE FLEXGUARD PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PREMIUM GRADE FLEXGUARD PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING YELLOW JACKET COLOR ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE ROHS COMPLIANT APPLICATION FIRE/BURGLAR ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.01 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - E3612S.41.05 - General Cable
Highland Heights, KY, USA
Fire Alarm Cable
E3612S.41.05
Fire Alarm Cable E3612S.41.05
FPLP, MULTI CONDUCTOR TYPE 1000 FT 0.18 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE FLEXGUARD PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PREMIUM GRADE FLEXGUARD PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING YELLOW JACKET COLOR ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE ROHS COMPLIANT APPLICATION FIRE/BURGLAR ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.01 INCH
  • FPLP, MULTI CONDUCTOR TYPE
  • 1000 FT
  • 0.18 INCH OUTER DIAMETER
  • ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 300 V VOLTAGE RATING
  • 0 TO 75 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PREMIUM GRADE FLEXGUARD PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • PREMIUM GRADE FLEXGUARD PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • YELLOW JACKET COLOR
  • ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE
  • ROHS COMPLIANT
  • APPLICATION FIRE/BURGLAR ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT
  • INSULATION THICKNESS 0.01 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Control and Instrumentation Cables
Product Number E3612S.41.05
Product Name Fire Alarm Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Drain Wire; Foil
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-5.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
Connecting cable - 706-100/326-300 - WAGO
Specs
Product Type open-ended
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
2 suppliers
Cable Assembly - 6029A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details