FPLP, MULTI CONDUCTOR TYPE
1000 FT
0.165 INCH OUTER DIAMETER
ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
300 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
PREMIUM GRADE FLEXGUARD PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, RED, BROWN COLOR CODE
PREMIUM GRADE FLEXGUARD PVC JACKET MATERIAL
PULL PACK PACKAGE TYPE
SOLID STRANDING
RED JACKET COLOR
ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE
ROHS COMPLIANT
APPLICATION FIRE/BURGLAR ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT
INSULATION THICKNESS 0.01 INCH
General Cable
Done
Datasheet
Description
FPLP, MULTI CONDUCTOR TYPE
1000 FT
0.165 INCH OUTER DIAMETER
ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
300 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
PREMIUM GRADE FLEXGUARD PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, RED, BROWN COLOR CODE
PREMIUM GRADE FLEXGUARD PVC JACKET MATERIAL
PULL PACK PACKAGE TYPE
SOLID STRANDING
RED JACKET COLOR
ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE
ROHS COMPLIANT
APPLICATION FIRE/BURGLAR ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT
INSULATION THICKNESS 0.01 INCH
FPLP, MULTI CONDUCTOR TYPE
1000 FT
0.165 INCH OUTER DIAMETER
ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
300 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
PREMIUM GRADE FLEXGUARD PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, RED, BROWN COLOR CODE
PREMIUM GRADE FLEXGUARD PVC JACKET MATERIAL
PULL PACK PACKAGE TYPE
SOLID STRANDING
RED JACKET COLOR
ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE
ROHS COMPLIANT
APPLICATION FIRE/BURGLAR ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT
INSULATION THICKNESS 0.01 INCH
FPLP, MULTI CONDUCTOR TYPE
1000 FT
0.165 INCH OUTER DIAMETER
ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
300 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
PREMIUM GRADE FLEXGUARD PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, RED, BROWN COLOR CODE
PREMIUM GRADE FLEXGUARD PVC JACKET MATERIAL
PULL PACK PACKAGE TYPE
SOLID STRANDING
RED JACKET COLOR
ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE
ROHS COMPLIANT
APPLICATION FIRE/BURGLAR ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT