FPLP, MULTI CONDUCTOR TYPE
500 FT
500 LENGTH IN FT
0.243 INCH OUTER DIAMETER
ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
300 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
PVC INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
BLACK, RED, BROWN, BLUE COLOR CODE
PVC JACKET MATERIAL
SPOOL PACKAGE TYPE
SOLID STRANDING
RED JACKET COLOR
NON SHIELDED SHIELDING TYPE
CAROL[R] BRAND
USED ON FIRE/BURGLAR ALARM, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT
INSULATION THICKNESS 0.012 INCH
LENGTH IN FT - UOM FT
General Cable
Done
Datasheet
Description
FPLP, MULTI CONDUCTOR TYPE
500 FT
500 LENGTH IN FT
0.243 INCH OUTER DIAMETER
ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
300 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
PVC INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
BLACK, RED, BROWN, BLUE COLOR CODE
PVC JACKET MATERIAL
SPOOL PACKAGE TYPE
SOLID STRANDING
RED JACKET COLOR
NON SHIELDED SHIELDING TYPE
CAROL[R] BRAND
USED ON FIRE/BURGLAR ALARM, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT
INSULATION THICKNESS 0.012 INCH
LENGTH IN FT - UOM FT
FPLP, MULTI CONDUCTOR TYPE
500 FT
500 LENGTH IN FT
0.243 INCH OUTER DIAMETER
ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
300 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
PVC INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
BLACK, RED, BROWN, BLUE COLOR CODE
PVC JACKET MATERIAL
SPOOL PACKAGE TYPE
SOLID STRANDING
RED JACKET COLOR
NON SHIELDED SHIELDING TYPE
CAROL[R] BRAND
USED ON FIRE/BURGLAR ALARM, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT
INSULATION THICKNESS 0.012 INCH
LENGTH IN FT - UOM FT
FPLP, MULTI CONDUCTOR TYPE
500 FT
500 LENGTH IN FT
0.243 INCH OUTER DIAMETER
ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
300 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
PVC INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
BLACK, RED, BROWN, BLUE COLOR CODE
PVC JACKET MATERIAL
SPOOL PACKAGE TYPE
SOLID STRANDING
RED JACKET COLOR
NON SHIELDED SHIELDING TYPE
CAROL[R] BRAND
USED ON FIRE/BURGLAR ALARM, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT