General CableUnshielded Communication CableE3044S.25.86
Description
CMP, CL3P TYPE
500 FT
0.205 INCH OUTER DIAMETER
STRANDED BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
AUDIO, BACKGROUND MUSIC, INTERCOM, POWER-LIMITED CONTROL CIRCUIT, SECURITY APPLICATION
300 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
PVC INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, RED, WHITE, GREEN COLOR CODE
PVC JACKET MATERIAL
NATURAL JACKET COLOR
ROHS COMPLIANT
APPLICABLE STANDARD NEC/CEC
CONDUCTOR STRANDS 19/0.0117
INSULATION THICKNESS 0.008 INCH
JACKET THICKNESS 0.015 INCH
PACKAGING TYPE PULL PACK
General Cable
Done
Datasheet
Description
CMP, CL3P TYPE
500 FT
0.205 INCH OUTER DIAMETER
STRANDED BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
AUDIO, BACKGROUND MUSIC, INTERCOM, POWER-LIMITED CONTROL CIRCUIT, SECURITY APPLICATION
300 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
PVC INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, RED, WHITE, GREEN COLOR CODE
PVC JACKET MATERIAL
NATURAL JACKET COLOR
ROHS COMPLIANT
APPLICABLE STANDARD NEC/CEC
CONDUCTOR STRANDS 19/0.0117
INSULATION THICKNESS 0.008 INCH
JACKET THICKNESS 0.015 INCH
PACKAGING TYPE PULL PACK
CMP, CL3P TYPE
500 FT
0.205 INCH OUTER DIAMETER
STRANDED BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
AUDIO, BACKGROUND MUSIC, INTERCOM, POWER-LIMITED CONTROL CIRCUIT, SECURITY APPLICATION
300 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
PVC INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, RED, WHITE, GREEN COLOR CODE
PVC JACKET MATERIAL
NATURAL JACKET COLOR
ROHS COMPLIANT
APPLICABLE STANDARD NEC/CEC
CONDUCTOR STRANDS 19/0.0117
INSULATION THICKNESS 0.008 INCH
JACKET THICKNESS 0.015 INCH
PACKAGING TYPE PULL PACK
CMP, CL3P TYPE
500 FT
0.205 INCH OUTER DIAMETER
STRANDED BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
AUDIO, BACKGROUND MUSIC, INTERCOM, POWER-LIMITED CONTROL CIRCUIT, SECURITY APPLICATION